AMPHENOL INDUSTRIAL
PT02A22-55PW-023 -- PT 55C 55#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 55C 55#20 Pin Recp Amphenol Industrial
PT02A22-55PW-023
Description
PT 55C 55#20 PIN RECP
Description
PT 55C 55#20 PIN RECP
Suppliers
Pt 55C 55#20 Pin Recp Amphenol Industrial
03AJ6727
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ6727 |
|
Product Name
|
Pt 55C 55#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details