Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02A22-41SX

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A22-41SX
MIL Spec Connector - MIL-DTL-26482 I PT02A22-41SX
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 22, 41 Position, Box; Product Range Amphenol Industrial - 57K0085 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 41 Position, Box; Product Range Amphenol Industrial
57K0085
Circular Connector, Receptacle, Size 22, 41 Position, Box; Product Range Amphenol Industrial 57K0085
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 41 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 41 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02A22-41SX 57K0085
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 22, 41 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1711/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - P200B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Jacks, Plugs - 9304BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details