Amphenol Industrial Circular Connector, Receptacle, Size 22, 34 Position, Box; Product Range Amphenol Industrial PT02A22-34S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 34 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:34Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 34 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:34Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 22, 34 Position, Box; Product Range Amphenol Industrial - 31K5178 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 34 Position, Box; Product Range Amphenol Industrial
31K5178
Circular Connector, Receptacle, Size 22, 34 Position, Box; Product Range Amphenol Industrial 31K5178
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 34 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:34Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 34 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:34Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K5178
Product Name Circular Connector, Receptacle, Size 22, 34 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Transformer Series: High Density, High Power, Intercoach Couplers -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details