Amphenol Industrial Circular Connector, Receptacle, Size 22, 34 Position, Box; Product Range Amphenol Industrial PT02A22-34P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 34 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:34Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 34 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:34Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 22, 34 Position, Box; Product Range Amphenol Industrial - 97J1323 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 34 Position, Box; Product Range Amphenol Industrial
97J1323
Circular Connector, Receptacle, Size 22, 34 Position, Box; Product Range Amphenol Industrial 97J1323
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 34 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:34Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 34 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:34Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J1323
Product Name Circular Connector, Receptacle, Size 22, 34 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data