AMPHENOL INDUSTRIAL
PT02A22-21PY-023 -- PT 21C 21#16 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 21C 21#16 Pin Recp Amphenol Industrial
PT02A22-21PY-023
Description
PT 21C 21#16 PIN RECP
Description
PT 21C 21#16 PIN RECP
Suppliers
Pt 21C 21#16 Pin Recp Amphenol Industrial
03AJ6576
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ6576 |
|
Product Name
|
Pt 21C 21#16 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details