Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02A22-21P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A22-21P
MIL Spec Connector - MIL-DTL-26482 I PT02A22-21P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Amphenol Industrial - 26C0431 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Amphenol Industrial
26C0431
Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Amphenol Industrial 26C0431
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 21 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 21 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02A22-21P 26C0431
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A06-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Block Wire Ferrules - 2870.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1711/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers