Amphenol Industrial Circular Connector, Receptacle, Size 20, 26 Position, Box; Product Range Amphenol Industrial PT02A20-26S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 26 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 26 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 20, 26 Position, Box; Product Range Amphenol Industrial - 26M8141 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 26 Position, Box; Product Range Amphenol Industrial
26M8141
Circular Connector, Receptacle, Size 20, 26 Position, Box; Product Range Amphenol Industrial 26M8141
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 26 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 26 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M8141
Product Name Circular Connector, Receptacle, Size 20, 26 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products