Amphenol Industrial Pt 5C 5#12 Pin Recp Amphenol Industrial PT02A18-5PW

Description
PT 5C 5#12 PIN RECP
Description
PT 5C 5#12 PIN RECP

Suppliers

Company
Product
Description
Supplier Links
Pt 5C 5#12 Pin Recp Amphenol Industrial - 03AJ6431 - Newark, An Avnet Company
Chicago, IL, United States
Pt 5C 5#12 Pin Recp Amphenol Industrial
03AJ6431
Pt 5C 5#12 Pin Recp Amphenol Industrial 03AJ6431
PT 5C 5#12 PIN RECP

PT 5C 5#12 PIN RECP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AJ6431
Product Name Pt 5C 5#12 Pin Recp Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2925A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details