Amphenol Industrial Circular Conn, Plug, Size 16, 26Pos, Box; Product Range Amphenol Industrial PT02A16-26P

Description
PT 26C 26#20 PIN RECP
Request a Quote Datasheet
Description
PT 26C 26#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 26C 26#20 PIN RECP

PT 26C 26#20 PIN RECP

Buy Now
Circular Conn, Plug, Size 16, 26Pos, Box; Product Range Amphenol Industrial - 35H4692 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, Size 16, 26Pos, Box; Product Range Amphenol Industrial
35H4692
Circular Conn, Plug, Size 16, 26Pos, Box; Product Range Amphenol Industrial 35H4692
CIRCULAR CONN, PLUG, SIZE 16, 26POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-26 RoHS Compliant: No

CIRCULAR CONN, PLUG, SIZE 16, 26POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-26 RoHS Compliant: No

Supplier's Site Datasheet
Pt02A Series (Ms3112) General Duty Box Mount Receptacles, Straight Body Style, Solder Termination, 16 Shell Size, 16-26 Insert Arrangement, Receptacle Gender, 26 Contacts Rohs Compliant Amphenol In... - 02H0301 - Newark, An Avnet Company
Chicago, IL, United States
Pt02A Series (Ms3112) General Duty Box Mount Receptacles, Straight Body Style, Solder Termination, 16 Shell Size, 16-26 Insert Arrangement, Receptacle Gender, 26 Contacts Rohs Compliant Amphenol In...
02H0301
Pt02A Series (Ms3112) General Duty Box Mount Receptacles, Straight Body Style, Solder Termination, 16 Shell Size, 16-26 Insert Arrangement, Receptacle Gender, 26 Contacts Rohs Compliant Amphenol In... 02H0301
PT02A SERIES (MS3112) GENERAL DUTY BOX MOUNT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 16 SHELL SIZE, 16-26 INSERT ARRANGEMENT, RECEPTACLE GENDER, 26 CONTACTS ROHS COMPLIANT: NO

PT02A SERIES (MS3112) GENERAL DUTY BOX MOUNT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 16 SHELL SIZE, 16-26 INSERT ARRANGEMENT, RECEPTACLE GENDER, 26 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02A16-26P 35H4692 02H0301
Product Name Circular Conn, Plug, Size 16, 26Pos, Box; Product Range Amphenol Industrial Pt02A Series (Ms3112) General Duty Box Mount Receptacles, Straight Body Style, Solder Termination, 16 Shell Size, 16-26 Insert Arrangement, Receptacle Gender, 26 Contacts Rohs Compliant Amphenol In...
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 461-1215-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details