Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02A14-12P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A14-12P
MIL Spec Connector - MIL-DTL-26482 I PT02A14-12P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle 14-12 Box; Product Range Amphenol Industrial - 54H0499 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle 14-12 Box; Product Range Amphenol Industrial
54H0499
Circular Connector, Receptacle 14-12 Box; Product Range Amphenol Industrial 54H0499
CIRCULAR CONNECTOR, RECEPTACLE 14-12 BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE 14-12 BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02A14-12P 54H0499
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle 14-12 Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details