Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02A12-3P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A12-3P
MIL Spec Connector - MIL-DTL-26482 I PT02A12-3P
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, Size 12, 3Pos, Box; Product Range Amphenol Industrial - 35C4493 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 12, 3Pos, Box; Product Range Amphenol Industrial
35C4493
Circular Conn, Rcpt, Size 12, 3Pos, Box; Product Range Amphenol Industrial 35C4493
CIRCULAR CONN, RCPT, SIZE 12, 3POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 12, 3POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02A12-3P 35C4493
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, Size 12, 3Pos, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details