Amphenol Industrial Circular Connector, Receptacle, Size 12, 14 Position, Box; Product Range Amphenol Industrial PT02A12-14S-027

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 14 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 14 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 12, 14 Position, Box; Product Range Amphenol Industrial - 97J1278 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 14 Position, Box; Product Range Amphenol Industrial
97J1278
Circular Connector, Receptacle, Size 12, 14 Position, Box; Product Range Amphenol Industrial 97J1278
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 14 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 14 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J1278
Product Name Circular Connector, Receptacle, Size 12, 14 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data