Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02A10-6S-027

Description
PT 6C 6#20 SKT RECP
Request a Quote
Description
PT 6C 6#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT02A10-6S-027 - PEI-Genesis
Philadelphia, PA, United States
PT 6C 6#20 SKT RECP

PT 6C 6#20 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A10-6S-027
MIL Spec Connector - MIL-DTL-26482 I PT02A10-6S-027
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, Size 10, 6Pos, Box; Connector Type Amphenol Industrial - 97J1268 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 10, 6Pos, Box; Connector Type Amphenol Industrial
97J1268
Circular Conn, Rcpt, Size 10, 6Pos, Box; Connector Type Amphenol Industrial 97J1268
CIRCULAR CONN, RCPT, SIZE 10, 6POS, BOX; Connector Type:Circular Industrial; Series:PT02; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Box; Connector Shell Size:10; No. of Contacts:6RoHS Compliant: Yes

CIRCULAR CONN, RCPT, SIZE 10, 6POS, BOX; Connector Type:Circular Industrial; Series:PT02; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Box; Connector Shell Size:10; No. of Contacts:6RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT02A10-6S-027 PT02A10-6S-027 97J1268
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, Size 10, 6Pos, Box; Connector Type Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FHG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers