PT 6C 6#20 PIN RECP
CIRCULAR CONNECTOR, RCPT, 6POS, BAYONET; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT02A10-6P-025 | 25K9544 |
| Product Name | Circular Connector, Rcpt, 6Pos, Bayonet; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors |