Amphenol Industrial Circular Conn, Rcpt, Size 10, 5Pos, Box; Connector Type Amphenol Industrial PT02A10-5S

Description
CIRCULAR CONN, RCPT, SIZE 10, 5POS, BOX; Connector Type:Circular Industrial; Series:PT02; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Box; Connector Shell Size:10; No. of Contacts:5RoHS Compliant: No
Description
CIRCULAR CONN, RCPT, SIZE 10, 5POS, BOX; Connector Type:Circular Industrial; Series:PT02; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Box; Connector Shell Size:10; No. of Contacts:5RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 10, 5Pos, Box; Connector Type Amphenol Industrial - 83C5889 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 10, 5Pos, Box; Connector Type Amphenol Industrial
83C5889
Circular Conn, Rcpt, Size 10, 5Pos, Box; Connector Type Amphenol Industrial 83C5889
CIRCULAR CONN, RCPT, SIZE 10, 5POS, BOX; Connector Type:Circular Industrial; Series:PT02; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Box; Connector Shell Size:10; No. of Contacts:5RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 10, 5POS, BOX; Connector Type:Circular Industrial; Series:PT02; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Box; Connector Shell Size:10; No. of Contacts:5RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83C5889
Product Name Circular Conn, Rcpt, Size 10, 5Pos, Box; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA77 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers