PT 5C 5#20 PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 5 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT02A10-5PX | 25K9542 |
| Product Name | Circular Connector, Receptacle, Size 10, 5 Position, Box; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors |