Amphenol Industrial Circular Connector, Receptacle, Size 10, 2 Position, Box; Product Range Amphenol Industrial PT02A10-2SW

Description
PT 2C 2#16 SKT RECP
Request a Quote
Description
PT 2C 2#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 2C 2#16 SKT RECP

PT 2C 2#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 10, 2 Position, Box; Product Range Amphenol Industrial - 27M0686 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 2 Position, Box; Product Range Amphenol Industrial
27M0686
Circular Connector, Receptacle, Size 10, 2 Position, Box; Product Range Amphenol Industrial 27M0686
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 2 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 2 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02A10-2SW 27M0686
Product Name Circular Connector, Receptacle, Size 10, 2 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2306 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details