Amphenol Industrial Circular Connector, Receptacle, Size 10, 2 Position, Box; Product Range Amphenol Industrial PT02A10-2S

Description
PT 2C 2#16 SKT RECP
Request a Quote
Description
PT 2C 2#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 2C 2#16 SKT RECP

PT 2C 2#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 10, 2 Position, Box; Product Range Amphenol Industrial - 60K6727 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 2 Position, Box; Product Range Amphenol Industrial
60K6727
Circular Connector, Receptacle, Size 10, 2 Position, Box; Product Range Amphenol Industrial 60K6727
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 2 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 2 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02A10-2S 60K6727
Product Name Circular Connector, Receptacle, Size 10, 2 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data