AMPHENOL INDUSTRIAL
PT02A10-2PW-P288 -- PT 2C 2#16 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 2C 2#16 Pin Recp Amphenol Industrial
PT02A10-2PW-P288
Description
PT 2C 2#16 PIN RECP
Description
PT 2C 2#16 PIN RECP
Suppliers
Pt 2C 2#16 Pin Recp Amphenol Industrial
03AJ6167
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ6167 |
|
Product Name
|
Pt 2C 2#16 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details