Amphenol Industrial Circular Conn, Rcpt, Size 8, 4Pos, Box; Product Range Amphenol Industrial PT02A-8-4-P

Description
CIRCULAR CONN, RCPT, SIZE 8, 4POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No
Description
CIRCULAR CONN, RCPT, SIZE 8, 4POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 8, 4Pos, Box; Product Range Amphenol Industrial - 25C1919 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 8, 4Pos, Box; Product Range Amphenol Industrial
25C1919
Circular Conn, Rcpt, Size 8, 4Pos, Box; Product Range Amphenol Industrial 25C1919
CIRCULAR CONN, RCPT, SIZE 8, 4POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 8, 4POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25C1919
Product Name Circular Conn, Rcpt, Size 8, 4Pos, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products