Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02A-24-61S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-24-61S
MIL Spec Connector - MIL-DTL-26482 I PT02A-24-61S
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, Size 24, 61Pos, Box; Product Range Amphenol Industrial - 86J9692 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 24, 61Pos, Box; Product Range Amphenol Industrial
86J9692
Circular Conn, Rcpt, Size 24, 61Pos, Box; Product Range Amphenol Industrial 86J9692
CIRCULAR CONN, RCPT, SIZE 24, 61POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:24-61RoH S Compliant: No

CIRCULAR CONN, RCPT, SIZE 24, 61POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:24-61RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02A-24-61S 86J9692
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, Size 24, 61Pos, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data