Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02A-20-27P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT02A-20-27P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-20-27P
MIL Spec Connector - MIL-DTL-26482 I PT02A-20-27P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-20-27P
MIL Spec Connector - MIL-DTL-26482 I PT02A-20-27P
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, Size 20, 27Pos, Box; Product Range Amphenol Industrial - 86J9377 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 20, 27Pos, Box; Product Range Amphenol Industrial
86J9377
Circular Conn, Rcpt, Size 20, 27Pos, Box; Product Range Amphenol Industrial 86J9377
CIRCULAR CONN, RCPT, SIZE 20, 27POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:27Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:20-27 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 20, 27POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:27Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:20-27 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02A-20-27P 86J9377
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, Size 20, 27Pos, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers