Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02A-14-91P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT02A-14-91P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-14-91P
MIL Spec Connector - MIL-DTL-26482 I PT02A-14-91P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-14-91P
MIL Spec Connector - MIL-DTL-26482 I PT02A-14-91P
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, Size 14, 3Pos, Box; Product Range Amphenol Industrial - 86J9043 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 14, 3Pos, Box; Product Range Amphenol Industrial
86J9043
Circular Conn, Rcpt, Size 14, 3Pos, Box; Product Range Amphenol Industrial 86J9043
CIRCULAR CONN, RCPT, SIZE 14, 3POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-91 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 14, 3POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-91 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02A-14-91P 86J9043
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, Size 14, 3Pos, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Glass Filled Connectors - 10144569-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Voltage Rating 500 volts
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details