CIRCULAR CONN, RCPT, 10-6, BOX MOUNT; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 54AC6817 |
| Product Name | Circular Conn, Rcpt, 10-6, Box Mount; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |