Amphenol Industrial Circular Connector Receptacle Size 16, 23 Position, Cable; Product Range Amphenol Industrial PT01W16-23S

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 23 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 23 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 16, 23 Position, Cable; Product Range Amphenol Industrial - 25K9537 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16, 23 Position, Cable; Product Range Amphenol Industrial
25K9537
Circular Connector Receptacle Size 16, 23 Position, Cable; Product Range Amphenol Industrial 25K9537
CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 23 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 23 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K9537
Product Name Circular Connector Receptacle Size 16, 23 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector, Receptacle, 12 Position, Panel; Product Range Lemo - 85X5631 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details