Amphenol Corporation Circular Connector Receptacle, Size 12, 4 Position, Cable; Product Range Amphenol PT01W12-4P

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 12, 4 Position, Cable; Product Range Amphenol - 30M5204 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 4 Position, Cable; Product Range Amphenol
30M5204
Circular Connector Receptacle, Size 12, 4 Position, Cable; Product Range Amphenol 30M5204
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30M5204
Product Name Circular Connector Receptacle, Size 12, 4 Position, Cable; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details