AMPHENOL CORPORATION
PT01UHST2-12-4P -- PT 4C 4#16 PIN RECP AMPHENOL
Amphenol Corporation
Pt 4C 4#16 Pin Recp Amphenol
PT01UHST2-12-4P
Description
PT 4C 4#16 PIN RECP
Description
PT 4C 4#16 PIN RECP
Suppliers
Pt 4C 4#16 Pin Recp Amphenol
64T1170
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
64T1170 |
|
Product Name
|
Pt 4C 4#16 Pin Recp Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
4 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details