Amphenol Corporation Circular Connector Receptacle Size 22, 55 Position, Cable; Product Range Amphenol PT01SP22-55P

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 55 POSITION, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 55 POSITION, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 22, 55 Position, Cable; Product Range Amphenol - 30M5202 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 22, 55 Position, Cable; Product Range Amphenol
30M5202
Circular Connector Receptacle Size 22, 55 Position, Cable; Product Range Amphenol 30M5202
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 55 POSITION, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 55 POSITION, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30M5202
Product Name Circular Connector Receptacle Size 22, 55 Position, Cable; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data