Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01SP-24-61P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01SP-24-61P
MIL Spec Connector - MIL-DTL-26482 I PT01SP-24-61P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01SP-24-61P
MIL Spec Connector - MIL-DTL-26482 I PT01SP-24-61P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt Size 24, 61Pos, Cable; Product Range Amphenol Industrial - 81J2949 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 24, 61Pos, Cable; Product Range Amphenol Industrial
81J2949
Circular Connector Rcpt Size 24, 61Pos, Cable; Product Range Amphenol Industrial 81J2949
CIRCULAR CONNECTOR RCPT SIZE 24, 61POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 24, 61POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01SP-24-61P 81J2949
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt Size 24, 61Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N Bulkhead Jack - 190622 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details
BrightConnX™ Rugged MRD - MRDBG02L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers