Amphenol Industrial Circular Connector Rcpt Size 22, 41Pos, Cable; Connector Type Amphenol Industrial PT01SP-22-41S

Description
CIRCULAR CONNECTOR RCPT SIZE 22, 41POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:22
Description
CIRCULAR CONNECTOR RCPT SIZE 22, 41POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:22

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 22, 41Pos, Cable; Connector Type Amphenol Industrial - 81J2931 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 22, 41Pos, Cable; Connector Type Amphenol Industrial
81J2931
Circular Connector Rcpt Size 22, 41Pos, Cable; Connector Type Amphenol Industrial 81J2931
CIRCULAR CONNECTOR RCPT SIZE 22, 41POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:22

CIRCULAR CONNECTOR RCPT SIZE 22, 41POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:22

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81J2931
Product Name Circular Connector Rcpt Size 22, 41Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data