Amphenol Industrial Circular Connector Rcpt Size 22, 25Pos, Cable; Connector Type Amphenol Industrial PT01SP-22-25P

Description
CIRCULAR CONNECTOR RCPT SIZE 22, 25POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:22
Description
CIRCULAR CONNECTOR RCPT SIZE 22, 25POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:22

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 22, 25Pos, Cable; Connector Type Amphenol Industrial - 81J2901 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 22, 25Pos, Cable; Connector Type Amphenol Industrial
81J2901
Circular Connector Rcpt Size 22, 25Pos, Cable; Connector Type Amphenol Industrial 81J2901
CIRCULAR CONNECTOR RCPT SIZE 22, 25POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:22

CIRCULAR CONNECTOR RCPT SIZE 22, 25POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:22

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81J2901
Product Name Circular Connector Rcpt Size 22, 25Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details