Amphenol Industrial Circular Connector Rcpt Size 20, 41Pos, Cable; Connector Type Amphenol Industrial PT01SP-20-41P

Description
CIRCULAR CONNECTOR RCPT SIZE 20, 41POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:20
Description
CIRCULAR CONNECTOR RCPT SIZE 20, 41POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:20

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 20, 41Pos, Cable; Connector Type Amphenol Industrial - 81J2877 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 20, 41Pos, Cable; Connector Type Amphenol Industrial
81J2877
Circular Connector Rcpt Size 20, 41Pos, Cable; Connector Type Amphenol Industrial 81J2877
CIRCULAR CONNECTOR RCPT SIZE 20, 41POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:20

CIRCULAR CONNECTOR RCPT SIZE 20, 41POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:20

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81J2877
Product Name Circular Connector Rcpt Size 20, 41Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-T50P-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers