Amphenol Industrial Circular Connector Rcpt Size 20, 39Pos, Cable; Connector Type Amphenol Industrial PT01SP-20-39S

Description
CIRCULAR CONNECTOR RCPT SIZE 20, 39POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:20
Description
CIRCULAR CONNECTOR RCPT SIZE 20, 39POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:20

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 20, 39Pos, Cable; Connector Type Amphenol Industrial - 81J2871 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 20, 39Pos, Cable; Connector Type Amphenol Industrial
81J2871
Circular Connector Rcpt Size 20, 39Pos, Cable; Connector Type Amphenol Industrial 81J2871
CIRCULAR CONNECTOR RCPT SIZE 20, 39POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:20

CIRCULAR CONNECTOR RCPT SIZE 20, 39POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:20

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81J2871
Product Name Circular Connector Rcpt Size 20, 39Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FYB-M60 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers