Amphenol Industrial Circular Connector Rcpt Size 20, 16Pos, Cable; Connector Type Amphenol Industrial PT01SP-20-16S

Description
CIRCULAR CONNECTOR RCPT SIZE 20, 16POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:20
Description
CIRCULAR CONNECTOR RCPT SIZE 20, 16POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:20

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 20, 16Pos, Cable; Connector Type Amphenol Industrial - 81J2859 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 20, 16Pos, Cable; Connector Type Amphenol Industrial
81J2859
Circular Connector Rcpt Size 20, 16Pos, Cable; Connector Type Amphenol Industrial 81J2859
CIRCULAR CONNECTOR RCPT SIZE 20, 16POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:20

CIRCULAR CONNECTOR RCPT SIZE 20, 16POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:20

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81J2859
Product Name Circular Connector Rcpt Size 20, 16Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P757-13-2-Z-LC5-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PC Pin, Single Post Connectors - 36-1375-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details