Amphenol Industrial Circular Connector Rcpt Size 20, 16Pos, Cable; Connector Type Amphenol Industrial PT01SP-20-16P

Description
CIRCULAR CONNECTOR RCPT SIZE 20, 16POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:20
Description
CIRCULAR CONNECTOR RCPT SIZE 20, 16POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:20

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 20, 16Pos, Cable; Connector Type Amphenol Industrial - 81J2853 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 20, 16Pos, Cable; Connector Type Amphenol Industrial
81J2853
Circular Connector Rcpt Size 20, 16Pos, Cable; Connector Type Amphenol Industrial 81J2853
CIRCULAR CONNECTOR RCPT SIZE 20, 16POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:20

CIRCULAR CONNECTOR RCPT SIZE 20, 16POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:20

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81J2853
Product Name Circular Connector Rcpt Size 20, 16Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details