Amphenol Industrial Circular Connector Rcpt, Size 18, 5Pos, Cable; Connector Type Amphenol Industrial PT01SP-18-5P

Description
CIRCULAR CONNECTOR RCPT, SIZE 18, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:18
Description
CIRCULAR CONNECTOR RCPT, SIZE 18, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:18

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 18, 5Pos, Cable; Connector Type Amphenol Industrial - 81J2841 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 18, 5Pos, Cable; Connector Type Amphenol Industrial
81J2841
Circular Connector Rcpt, Size 18, 5Pos, Cable; Connector Type Amphenol Industrial 81J2841
CIRCULAR CONNECTOR RCPT, SIZE 18, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:18

CIRCULAR CONNECTOR RCPT, SIZE 18, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:18

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81J2841
Product Name Circular Connector Rcpt, Size 18, 5Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 461-1213-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers