Amphenol Industrial Circular Connector Rcpt Size 18, 32Pos, Cable; Connector Type Amphenol Industrial PT01SP-18-32P

Description
CIRCULAR CONNECTOR RCPT SIZE 18, 32POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT SIZE 18, 32POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 18, 32Pos, Cable; Connector Type Amphenol Industrial - 81J2829 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 18, 32Pos, Cable; Connector Type Amphenol Industrial
81J2829
Circular Connector Rcpt Size 18, 32Pos, Cable; Connector Type Amphenol Industrial 81J2829
CIRCULAR CONNECTOR RCPT SIZE 18, 32POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 18, 32POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81J2829
Product Name Circular Connector Rcpt Size 18, 32Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-24292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details