Amphenol Industrial Circular Connector Rcpt Size 18, 30Pos, Cable; Connector Type Amphenol Industrial PT01SP-18-30P

Description
CIRCULAR CONNECTOR RCPT SIZE 18, 30POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:18
Description
CIRCULAR CONNECTOR RCPT SIZE 18, 30POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:18

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 18, 30Pos, Cable; Connector Type Amphenol Industrial - 81J2818 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 18, 30Pos, Cable; Connector Type Amphenol Industrial
81J2818
Circular Connector Rcpt Size 18, 30Pos, Cable; Connector Type Amphenol Industrial 81J2818
CIRCULAR CONNECTOR RCPT SIZE 18, 30POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:18

CIRCULAR CONNECTOR RCPT SIZE 18, 30POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:18

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81J2818
Product Name Circular Connector Rcpt Size 18, 30Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products