Amphenol Industrial Circular Connector Rcpt, Size 16, 8Pos, Cable; Connector Type Amphenol Industrial PT01SP-16-8P

Description
CIRCULAR CONNECTOR RCPT, SIZE 16, 8POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:16
Description
CIRCULAR CONNECTOR RCPT, SIZE 16, 8POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:16

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 16, 8Pos, Cable; Connector Type Amphenol Industrial - 05K4683 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 16, 8Pos, Cable; Connector Type Amphenol Industrial
05K4683
Circular Connector Rcpt, Size 16, 8Pos, Cable; Connector Type Amphenol Industrial 05K4683
CIRCULAR CONNECTOR RCPT, SIZE 16, 8POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:16

CIRCULAR CONNECTOR RCPT, SIZE 16, 8POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:16

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K4683
Product Name Circular Connector Rcpt, Size 16, 8Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details