Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01SP-16-26S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01SP-16-26S
MIL Spec Connector - MIL-DTL-26482 I PT01SP-16-26S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01SP-16-26S
MIL Spec Connector - MIL-DTL-26482 I PT01SP-16-26S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt Size 16, 26Pos, Cable; Product Range Amphenol Industrial - 05K4674 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 16, 26Pos, Cable; Product Range Amphenol Industrial
05K4674
Circular Connector Rcpt Size 16, 26Pos, Cable; Product Range Amphenol Industrial 05K4674
CIRCULAR CONNECTOR RCPT SIZE 16, 26POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 16, 26POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01SP-16-26S 05K4674
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt Size 16, 26Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-572-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers