Amphenol Industrial Circular Connector Rcpt Size 16, 23Pos, Cable; Connector Type Amphenol Industrial PT01SP-16-23S

Description
CIRCULAR CONNECTOR RCPT SIZE 16, 23POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:16
Description
CIRCULAR CONNECTOR RCPT SIZE 16, 23POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:16

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 16, 23Pos, Cable; Connector Type Amphenol Industrial - 05K4658 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 16, 23Pos, Cable; Connector Type Amphenol Industrial
05K4658
Circular Connector Rcpt Size 16, 23Pos, Cable; Connector Type Amphenol Industrial 05K4658
CIRCULAR CONNECTOR RCPT SIZE 16, 23POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:16

CIRCULAR CONNECTOR RCPT SIZE 16, 23POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:16

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K4658
Product Name Circular Connector Rcpt Size 16, 23Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - NA1V - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details