CIRCULAR CONNECTOR RCPT, SIZE 14, 5POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 05K4638 |
| Product Name | Circular Connector Rcpt, Size 14, 5Pos, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |