Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01SP-14-19P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01SP-14-19P
MIL Spec Connector - MIL-DTL-26482 I PT01SP-14-19P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01SP-14-19P
MIL Spec Connector - MIL-DTL-26482 I PT01SP-14-19P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt Size 14, 19Pos, Cable; Product Range Amphenol Industrial - 05K4620 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 14, 19Pos, Cable; Product Range Amphenol Industrial
05K4620
Circular Connector Rcpt Size 14, 19Pos, Cable; Product Range Amphenol Industrial 05K4620
CIRCULAR CONNECTOR RCPT SIZE 14, 19POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 14, 19POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01SP-14-19P 05K4620
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt Size 14, 19Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2611/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details