Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01SP-14-18P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01SP-14-18P
MIL Spec Connector - MIL-DTL-26482 I PT01SP-14-18P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01SP-14-18P
MIL Spec Connector - MIL-DTL-26482 I PT01SP-14-18P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt Size 14, 18Pos, Cable; Product Range Amphenol Industrial - 05K4603 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 14, 18Pos, Cable; Product Range Amphenol Industrial
05K4603
Circular Connector Rcpt Size 14, 18Pos, Cable; Product Range Amphenol Industrial 05K4603
CIRCULAR CONNECTOR RCPT SIZE 14, 18POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 14, 18POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01SP-14-18P 05K4603
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt Size 14, 18Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details