Amphenol Industrial Circular Connector Rcpt, Size 12, 8Pos, Cable; Connector Type Amphenol Industrial PT01SP-12-8S

Description
CIRCULAR CONNECTOR RCPT, SIZE 12, 8POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:12
Description
CIRCULAR CONNECTOR RCPT, SIZE 12, 8POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:12

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 12, 8Pos, Cable; Connector Type Amphenol Industrial - 05K4572 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 12, 8Pos, Cable; Connector Type Amphenol Industrial
05K4572
Circular Connector Rcpt, Size 12, 8Pos, Cable; Connector Type Amphenol Industrial 05K4572
CIRCULAR CONNECTOR RCPT, SIZE 12, 8POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:12

CIRCULAR CONNECTOR RCPT, SIZE 12, 8POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:12

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K4572
Product Name Circular Connector Rcpt, Size 12, 8Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data