Amphenol Industrial Circular Connector Rcpt, Size 12, 8Pos, Cable; Connector Type Amphenol Industrial PT01SP-12-8P

Description
CIRCULAR CONNECTOR RCPT, SIZE 12, 8POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:12
Description
CIRCULAR CONNECTOR RCPT, SIZE 12, 8POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:12

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 12, 8Pos, Cable; Connector Type Amphenol Industrial - 05K4566 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 12, 8Pos, Cable; Connector Type Amphenol Industrial
05K4566
Circular Connector Rcpt, Size 12, 8Pos, Cable; Connector Type Amphenol Industrial 05K4566
CIRCULAR CONNECTOR RCPT, SIZE 12, 8POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:12

CIRCULAR CONNECTOR RCPT, SIZE 12, 8POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:12

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K4566
Product Name Circular Connector Rcpt, Size 12, 8Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details