Amphenol Industrial Circular Connector Rcpt, Size 12, 3Pos, Cable; Product Range Amphenol Industrial PT01SP-12-3S

Description
CIRCULAR CONNECTOR RCPT, SIZE 12, 3POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT, SIZE 12, 3POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 12, 3Pos, Cable; Product Range Amphenol Industrial - 05K4562 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 12, 3Pos, Cable; Product Range Amphenol Industrial
05K4562
Circular Connector Rcpt, Size 12, 3Pos, Cable; Product Range Amphenol Industrial 05K4562
CIRCULAR CONNECTOR RCPT, SIZE 12, 3POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 12, 3POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K4562
Product Name Circular Connector Rcpt, Size 12, 3Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data