CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 61 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:61Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97J1252 |
| Product Name | Circular Connector Receptacle Size 24, 61 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |