Amphenol Industrial Circular Connector Receptacle Size 22, 25 Position, Cable; Product Range Amphenol Industrial PT01SE22-25S-SR

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 25 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 25 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 22, 25 Position, Cable; Product Range Amphenol Industrial - 97J1242 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 22, 25 Position, Cable; Product Range Amphenol Industrial
97J1242
Circular Connector Receptacle Size 22, 25 Position, Cable; Product Range Amphenol Industrial 97J1242
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 25 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 25 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J1242
Product Name Circular Connector Receptacle Size 22, 25 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Connectors - 114916P2-50 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Transformer Series: High Density, High Power, Intercoach Couplers -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details