AMPHENOL INDUSTRIAL
PT01SE20-41PXSR-LC -- PTSE 41C 41#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Ptse 41C 41#20 Pin Recp Amphenol Industrial
PT01SE20-41PXSR-LC
Description
PTSE 41C 41#20 PIN RECP
Description
PTSE 41C 41#20 PIN RECP
Suppliers
Ptse 41C 41#20 Pin Recp Amphenol Industrial
03AJ6071
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ6071 |
|
Product Name
|
Ptse 41C 41#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Connector Type
Board Mount Connector; D-Sub Connector
Mounting
Through Hole
Current Rating
1.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug
View Details
2 suppliers
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details